Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$1.30
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now |
Low forward voltage |
Negligible recovery time/current |
Temperature independent switching behavior |
High surge current capability |
Low leakage current |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 4 |
Generation | 3rd Gen |
Total Power Dissipation[W] | 37 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS304AJ Data Sheet |
Package Information |
---|
Package Dimensions |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 4A, To-263Ab | Newark Electronics |
Schottky Diodes Rectifiers SIC SBD 650V 4A 37W TO-263AB (LPTL) | Future Electronics |
Diode SiC Schottky 650V 4A 3-Pin TO-263AB Emboss T/R | Avnet America |
SIC SCHOTTKY DIODE, 650V, 4A, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a SCS304AJTLL?
Additional datasheets, footprints and schematics for SCS304AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS304AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS304AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS304AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS304AJTLL fall under?
The SCS304AJTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS304AJTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS304AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS304AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS304AJTLL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS304AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS304AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS304AJTLL?
You can fill out our help required form which you can use to request a quote for SCS304AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.