Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.63
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
1,500
in stock
|
Buy Now | |
CoreStaff
from US$2.76
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
-
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
element14
from US$3.82
|
-
|
Buy Now | |
Schukat Electronic
from US$3.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 15 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 100 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS215AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Silicon Carbide Schottky Diode, 650V Series, Single, 650 V, 15 A, 23 Nc, To-263Ab Rohs Compliant: Yes |Rohm SCS215AJTLL | Newark Electronics |
Diode Silicon Carbide Schottky 650V 15A Surface Mount TO-263AB | Future Electronics |
SiC Schottky 650V 15A 3-Pin TO-263AB T/R | Avnet America |
SIC SCHOTTKY DIODE, 15A, 650V, TO-263AB | element14 |
SMD SiC-Schottky 650V 15A D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a SCS215AJTLL?
Additional datasheets, footprints and schematics for SCS215AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS215AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS215AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS215AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS215AJTLL fall under?
The SCS215AJTLL is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SCS215AJTLL when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS215AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS215AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS215AJTLL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS215AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS215AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS215AJTLL?
You can fill out our help required form which you can use to request a quote for SCS215AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.