Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
24
in stock
|
Buy Now | |
element14
from US$3.22
|
24
in stock
|
Buy Now | |
Farnell
from US$3.05
|
24
in stock
|
Buy Now | |
CoreStaff
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 12 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 88 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS212AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 12A, To-263Ab | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 12A, TO-263AB | element14 |
Schottky Diode 12A 650V SiC TO-263AB | RS |
Diode Silicon Carbide Schottky 650V 12A Surface Mount TO-263AB | Future Electronics |
SiC Schottky 650V 12A 3-Pin LPTL | Avnet America |
Where can I find additional details, specifications and documents for a SCS212AJTLL?
Additional datasheets, footprints and schematics for SCS212AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS212AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS212AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS212AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS212AJTLL fall under?
The SCS212AJTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS212AJTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS212AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS212AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS212AJTLL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SCS212AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS212AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS212AJTLL?
You can fill out our help required form which you can use to request a quote for SCS212AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.