Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
CoreStaff
from US$1.98
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.69
|
33
in stock
|
Buy Now | |
Rutronik
from US$2.48
|
-
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
Schukat Electronic
from US$2.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Shorter recovery time |
Reduced temperature dependence |
High-speed switching possible |
Grade | Standard |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 10 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 83 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Data Sheet |
---|
SCS210AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SIC-D 650V 10A 15nC TO-263AB | Rutronik |
SCS210AJ Series 650 V 10 A Surface Mount Schottky Barrier Diode - TO-263AB | Future Electronics |
SiC Schottky Diode 650V 10A 4-Pin TO-236AB Embossed T/R | Avnet America |
SMD SiC-Schottky 650V 10A D²Pak | Schukat Electronic |
DIODE, SCHOTTKY, 600V, 10A, SIC, TO263AB | Farnell |
Where can I find additional details, specifications and documents for a SCS210AJTLL?
Additional datasheets, footprints and schematics for SCS210AJTLL are listed on our Part Details page. You can also find images and similar parts to SCS210AJTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS210AJTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS210AJTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS210AJTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS210AJTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS210AJTLL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Rutronik and Future Electronics have stock available or on a lead time for SCS210AJTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS210AJTLL often in real-time on the comparison pages.
What if I can't find stock of SCS210AJTLL?
You can fill out our help required form which you can use to request a quote for SCS210AJTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.