AEC-Q101 qualified |
Shorter recovery time |
High-speed switching possible |
Reduced temperature dependence |
Grade | Automotive |
---|---|
Reverse Voltage[V] | 650 |
Continuous Forward Current[A] | 8 |
Generation | 2nd Gen |
Total Power Dissipation[W] | 62 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SCS208AJHR Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Sic Schottky Diode, 650V, 8A, To-263Ab | Newark Electronics |
Diode SiC Schottky 650V 8A 3-Pin TO-263AB Emboss T/R | Avnet America |
SIC SCHOTTKY DIODE, 650V, 8A, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a SCS208AJHRTLL?
Additional datasheets, footprints and schematics for SCS208AJHRTLL are listed on our Part Details page. You can also find images and similar parts to SCS208AJHRTLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS208AJHRTLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS208AJHRTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS208AJHRTLL fall under?
The SCS208AJHRTLL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Silicon Carbide Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS208AJHRTLL when available in the Silicon Carbide Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS208AJHRTLL you can contact the distributor directly for product support, shipping queries etc.
Is the SCS208AJHRTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCS208AJHRTLL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SCS208AJHRTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS208AJHRTLL often in real-time on the comparison pages.
What if I can't find stock of SCS208AJHRTLL?
You can fill out our help required form which you can use to request a quote for SCS208AJHRTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.