SCS208AGC Semiconductors - Discretes by Rohm

DIODE SCHOTTKY 600V 8A SIC TO220AC

Status: Unknown
Series: SCS20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.11
45
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.66
6
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range SCS20 Series
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 650V
Continuous Forward Current If 8A
Total Capacitive Charge Qc 13nC
Diode Case Style TO-220AC
No. of Pins 2 Pin, 2Pins
Junction Temperature Tj Max 175°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Diode Type SiC Schottky
Forward Current If(AV) 8A
Forward Surge Current Ifsm Max 118A
Forward Voltage VF Max 1.55V
Operating Temperature Max 175°C
Semiconductor Technology SiC

Alternative Descriptions

Rectifier, Sic Schottky, 650V, 8A, To-220Ac-2 | Newark Electronics
SiC Schottky 650V 8A 2-Pin TO-220AC Tube | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCS208AGC?

Additional datasheets, footprints and schematics for SCS208AGC are listed on our Part Details page. You can also find images and similar parts to SCS208AGC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCS208AGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS208AGC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCS208AGC fall under?

The SCS208AGC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SCS208AGC when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCS208AGC you can contact the distributor directly for product support, shipping queries etc.

Is the SCS208AGC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCS208AGC have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics and Avnet Silica have stock available or on a lead time for SCS208AGC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCS208AGC often in real-time on the comparison pages.

What if I can't find stock of SCS208AGC?

You can fill out our help required form which you can use to request a quote for SCS208AGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay