Status: | Unknown |
---|---|
Series: | SCS20 Series |
RoHS: | Unknown |
Prices starting from US$1.68
Product Range | SCS20 Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 6A |
Total Capacitive Charge Qc | 9nC |
Diode Case Style | TO-220FM |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Forward Current If(AV) | 6A |
Forward Surge Current Ifsm Max | 24A |
Forward Voltage VF Max | 1.55V |
Operating Temperature Max | 175°C |
Semiconductor Technology | SiC |
SiC Schottky Diode 650V 6A TO-220FM2L | RS |
Silicon Carbide Schottky Diode, 650V Series, Single, 650 V, 6 A, 9 Nc, To-220Fm Rohs Compliant: Yes |Rohm SCS206AMC | Newark Electronics |
SCS206AM Series 650 V 6 A SiC Schottky Barrier Diode - TO-220-2 Full Pack | Future Electronics |
SiC Schottky 650V 6A 2-Pin TO-220FM Tube | Avnet America |
SIC SCHOTTKY DIODE, 6A, 650V, TO-220FM | Farnell |
Where can I find additional details, specifications and documents for a SCS206AMC?
Additional datasheets, footprints and schematics for SCS206AMC are listed on our Part Details page. You can also find images and similar parts to SCS206AMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCS206AMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCS206AMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCS206AMC fall under?
The SCS206AMC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SCS206AMC when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCS206AMC you can contact the distributor directly for product support, shipping queries etc.
Is the SCS206AMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCS206AMC have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SCS206AMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCS206AMC often in real-time on the comparison pages.
What if I can't find stock of SCS206AMC?
You can fill out our help required form which you can use to request a quote for SCS206AMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.