Status: | Unknown |
---|---|
Series: | SCRU Series |
RoHS: | Unknown |
Prices starting from US$3.06
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP68 |
Product Range | SCRU Series |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Mounting Orientation | Panel |
Connector Type | Industrial USB |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
USB Connectors IP68 SEALED CIRCULAR USB 2.0 PANEL MOUNT RECEPTACLE | Sager |
Usb Adapter, 2.0 Type A-Type B, Ip68 | Newark Electronics |
USB Adaptor, USB Type A Receptacle, USB | RS |
USB ADAPTOR, 2.0 TYPE A-TYPE B, IP68 | element14 |
USB Adapter, USB Type A Receptacle, USB Type B Receptacle, USB 2.0, IP68, SCRU, Phosphor Bronze | Avnet America |
Where can I find additional details, specifications and documents for a SCRU-01?
Additional datasheets, footprints and schematics for SCRU-01 are listed on our Part Details page. You can also find images and similar parts to SCRU-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCRU-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCRU-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCRU-01 fall under?
The SCRU-01 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to SCRU-01 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCRU-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SCRU-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCRU-01 have stock available?
Authorised distributors including Sager, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for SCRU-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCRU-01 often in real-time on the comparison pages.
What if I can't find stock of SCRU-01?
You can fill out our help required form which you can use to request a quote for SCRU-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.