Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Accessory Type | Screw Clamp |
---|---|
For Use With | Infineon IGBT Modules |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screw Clamp, Steel, 50N, 30Mm X 10Mm | Newark Electronics |
SCREW CLAMP, STEEL, 50N, 30MM X 10MM | element14 |
ScrewClamp Easy750 for IGBT module | Future Electronics |
Easy Screw Clamp Spring Band Steel Zinc-Aluminum Plated | Avnet America |
Where can I find additional details, specifications and documents for a SCREWCLAMPEASY750GEXOXA1?
Additional datasheets, footprints and schematics for SCREWCLAMPEASY750GEXOXA1 are listed on our Part Details page. You can also find images and similar parts to SCREWCLAMPEASY750GEXOXA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCREWCLAMPEASY750GEXOXA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCREWCLAMPEASY750GEXOXA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCREWCLAMPEASY750GEXOXA1 fall under?
The SCREWCLAMPEASY750GEXOXA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCREWCLAMPEASY750GEXOXA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCREWCLAMPEASY750GEXOXA1 you can contact the distributor directly for product support, shipping queries etc.
Is the SCREWCLAMPEASY750GEXOXA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCREWCLAMPEASY750GEXOXA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SCREWCLAMPEASY750GEXOXA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCREWCLAMPEASY750GEXOXA1 often in real-time on the comparison pages.
What if I can't find stock of SCREWCLAMPEASY750GEXOXA1?
You can fill out our help required form which you can use to request a quote for SCREWCLAMPEASY750GEXOXA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.