Status: | Unknown |
---|---|
Series: | SCR38 Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
51
in stock
|
Buy Now | |
Distrelec
from US$15.08
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$15.93
|
53
in stock
|
Buy Now | |
element14
from US$8.12
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
34
in stock
|
Buy Now | |
Avnet America
from US$11.89
|
-
|
Buy Now | |
RS Americas
from US$8.45
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
Rated Current | 20A |
Product Range | SCR38 Series |
SVHC | No SVHC (15-Jan-2019) |
KEMET CMC 1MH 20A 2LN TH | Distrelec |
COMMON MODE CHOKE, 1MH, 20A, RAD LEAD | element14 |
Common Mode Choke, 1Mh, 20A, Rad Lead | Newark Electronics |
Choke, Common Mode, 1 mH, 20 A | Avnet America |
AC Line Filter, CMC 1mH 20A 0.0035? TH | KEMET SCR38-200-2R3A010J | RS Americas |
Where can I find additional details, specifications and documents for a SCR38-200-2R3A010J?
Additional datasheets, footprints and schematics for SCR38-200-2R3A010J are listed on our Part Details page. You can also find images and similar parts to SCR38-200-2R3A010J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCR38-200-2R3A010J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR38-200-2R3A010J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCR38-200-2R3A010J fall under?
The SCR38-200-2R3A010J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCR38-200-2R3A010J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCR38-200-2R3A010J you can contact the distributor directly for product support, shipping queries etc.
Is the SCR38-200-2R3A010J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCR38-200-2R3A010J have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, element14 and Newark Electronics have stock available or on a lead time for SCR38-200-2R3A010J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCR38-200-2R3A010J often in real-time on the comparison pages.
What if I can't find stock of SCR38-200-2R3A010J?
You can fill out our help required form which you can use to request a quote for SCR38-200-2R3A010J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.