Status: | Unknown |
---|---|
Series: | SCR Series |
RoHS: | Unknown |
Inductance | 1.5mH |
---|---|
Rated Current | 9A |
Product Range | SCR Series |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 1.5Mh, 9A, Rad Lead | Newark Electronics |
COMMON MODE CHOKE, 1.5MH, 9A, RAD LEAD | element14 |
AC Line Filter, CMC 1.5mH 9A 0.0119? TH | KEMET SCR-090-1R2A015J | RS Americas |
Where can I find additional details, specifications and documents for a SCR-090-1R2A015J?
Additional datasheets, footprints and schematics for SCR-090-1R2A015J are listed on our Part Details page. You can also find images and similar parts to SCR-090-1R2A015J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCR-090-1R2A015J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR-090-1R2A015J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCR-090-1R2A015J fall under?
The SCR-090-1R2A015J is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCR-090-1R2A015J when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCR-090-1R2A015J you can contact the distributor directly for product support, shipping queries etc.
Is the SCR-090-1R2A015J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCR-090-1R2A015J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SCR-090-1R2A015J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCR-090-1R2A015J often in real-time on the comparison pages.
What if I can't find stock of SCR-090-1R2A015J?
You can fill out our help required form which you can use to request a quote for SCR-090-1R2A015J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.