SCP9VTF1HEL1VUG34E Part Information
Details for SCP9VTF1HEL1VUG34E by Samsung
Samsung Parts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.3180 |
500 | 0.3040 |
Stock Information
Details
Part Specifications
Product Range | LH181B Series |
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 130lm |
CCT | 3000K |
Forward Current If Max | 1.4A |
Forward Voltage @ Test | 2.92V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 4.5W |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LED, HB, WHITE, 3000K, 130LM, SMD; Product Range:LH181B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:130lm; CCT:3000K; Forward Current If Max:1.4A; Forward Voltage @ Test:2.92V; Forward Current @ Test:350mA; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SCP9VTF1HEL1VUG34E?
Additional datasheets, footprints and schematics for SCP9VTF1HEL1VUG34E are listed in our Part Details tab. You can also find the SCP9VTF1HEL1VUG34E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCP9VTF1HEL1VUG34E in the Pricing & Inventory tab next to part details. You can view SCP9VTF1HEL1VUG34E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCP9VTF1HEL1VUG34E fall under?
The SCP9VTF1HEL1VUG34E is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SCP9VTF1HEL1VUG34E when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCP9VTF1HEL1VUG34E you can contact the distributor directly for product support, shipping queries etc.
Is the SCP9VTF1HEL1VUG34E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SCP9VTF1HEL1VUG34E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SCP9VTF1HEL1VUG34E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCP9VTF1HEL1VUG34E often in real-time on the comparison pages.
What if I can't find stock of SCP9VTF1HEL1VUG34E?
You can fill out our help required form which you can use to request a quote for SCP9VTF1HEL1VUG34E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.