SCP9VT78HEL1VUS06E Samsung Parts by Samsung

LED HB WHITE 3000K 51LM SMD

Status: Unknown
Series: LM101B Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for EBV Elektronik EBV Elektronik -
4,000
Buy Now
Logo for Rutronik Rutronik US$0.11
-
Buy Now
Logo for Newark Electronics Newark Electronics US$0.11
-
Buy Now
Logo for Future Electronics Future Electronics US$0.32
-
Buy Now
Logo for element14 element14 US$0.12
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range LM101B Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 51lm
CCT 3000K
Forward Current If Max 350mA
Forward Voltage @ Test 2.9V
Forward Current @ Test 150mA
Power Dissipation Pd 500mW
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LED Chip Warm White 3000K 350mA 2-Pin Flip-Chip T/R | EBV Elektronik
WHITE LED LM101B 3000K | Rutronik
Led, Hb, White, 3000K, 51Lm, Smd | Newark Electronics
3000K 80CRI 3 Step (U) | Future Electronics
LED, HB, WHITE, 3000K, 51LM, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCP9VT78HEL1VUS06E?

Additional datasheets, footprints and schematics for SCP9VT78HEL1VUS06E are listed on our Part Details page. You can also find images and similar parts to SCP9VT78HEL1VUS06E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCP9VT78HEL1VUS06E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCP9VT78HEL1VUS06E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCP9VT78HEL1VUS06E fall under?

The SCP9VT78HEL1VUS06E is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SCP9VT78HEL1VUS06E when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCP9VT78HEL1VUS06E you can contact the distributor directly for product support, shipping queries etc.

Is the SCP9VT78HEL1VUS06E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCP9VT78HEL1VUS06E have stock available?

Authorised distributors including EBV Elektronik, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SCP9VT78HEL1VUS06E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCP9VT78HEL1VUS06E often in real-time on the comparison pages.

What if I can't find stock of SCP9VT78HEL1VUS06E?

You can fill out our help required form which you can use to request a quote for SCP9VT78HEL1VUS06E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay