SCP9TTF1HEL1TUH34E Samsung Parts by Samsung

LED HB WHITE 4000K 140LM SMD

Status: Unknown
Series: LH181B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
5
in stock
Buy Now
Logo for element14
element14
from US$0.46
5
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
24,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.37
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now

Specifications

Product Range LH181B Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 140lm
CCT 4000K
Forward Current If Max 1.4A
Forward Voltage @ Test 2.92V
Forward Current @ Test 350mA
Power Dissipation Pd 4.5W
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Led, Hb, White, 4000K, 140Lm, Smd | Newark Electronics
LED, HB, WHITE, 4000K, 140LM, SMD | element14
LED Chip Neutral White 4000K 1400mA 2-Pin CSP T/R | EBV Elektronik
WHITE LED LH181B 4000K CRI90 | Rutronik
High Power LED Series, Chip Scale Package, 2.36mm x 2.36mm | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCP9TTF1HEL1TUH34E?

Additional datasheets, footprints and schematics for SCP9TTF1HEL1TUH34E are listed on our Part Details page. You can also find images and similar parts to SCP9TTF1HEL1TUH34E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCP9TTF1HEL1TUH34E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCP9TTF1HEL1TUH34E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCP9TTF1HEL1TUH34E fall under?

The SCP9TTF1HEL1TUH34E is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SCP9TTF1HEL1TUH34E when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCP9TTF1HEL1TUH34E you can contact the distributor directly for product support, shipping queries etc.

Is the SCP9TTF1HEL1TUH34E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCP9TTF1HEL1TUH34E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Rutronik have stock available or on a lead time for SCP9TTF1HEL1TUH34E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCP9TTF1HEL1TUH34E often in real-time on the comparison pages.

What if I can't find stock of SCP9TTF1HEL1TUH34E?

You can fill out our help required form which you can use to request a quote for SCP9TTF1HEL1TUH34E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay