SCP8VT78HEL1VUS06E Part Information

Details for SCP8VT78HEL1VUS06E by Samsung

Samsung Parts

Part Specifications

Product Range LM101B Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 67lm
CCT 3000K
Forward Current If Max 350mA
Forward Voltage @ Test 2.9V
Forward Current @ Test 150mA
Power Dissipation Pd 500mW
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LED, HB, WHITE, 3000K, 67LM, SMD; Product Range:LM101B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:67lm; CCT:3000K; Forward Current If Max:350mA; Forward Voltage @ Test:2.9V; Forward Current @ Test:150mA; PowerRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCP8VT78HEL1VUS06E?

Additional datasheets, footprints and schematics for SCP8VT78HEL1VUS06E are listed in our Part Details tab. You can also find the SCP8VT78HEL1VUS06E image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCP8VT78HEL1VUS06E in the Pricing & Inventory tab next to part details. You can view SCP8VT78HEL1VUS06E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCP8VT78HEL1VUS06E fall under?

The SCP8VT78HEL1VUS06E is listed under Samsung Parts.

Can I view similar or alternative parts?

You can view similar parts to SCP8VT78HEL1VUS06E when available in the Samsung Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCP8VT78HEL1VUS06E you can contact the distributor directly for product support, shipping queries etc.

Is the SCP8VT78HEL1VUS06E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SCP8VT78HEL1VUS06E have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SCP8VT78HEL1VUS06E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCP8VT78HEL1VUS06E often in real-time on the comparison pages.

What if I can't find stock of SCP8VT78HEL1VUS06E?

You can fill out our help required form which you can use to request a quote for SCP8VT78HEL1VUS06E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SCP8VT78HEL1VUS06E

Loading...
Loading Results for SCP8VT78HEL1VUS06E
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us