Status: | Unknown |
---|---|
Series: | LH181B Series |
RoHS: | Unknown |
Product Range | LH181B Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 170lm |
CCT | 4000K |
Forward Current If Max | 1.4A |
Forward Voltage @ Test | 2.92V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 4.5W |
SVHC | No SVHC (27-Jun-2018) |
Led, Hb, White, 4000K, 170Lm, Smd | Newark Electronics |
LED, HB, WHITE, 4000K, 170LM, SMD | element14 |
LED Chip Warm White 3500K 1400mA 2-Pin CSP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SCP8TTF1HEL1TUM34E?
Additional datasheets, footprints and schematics for SCP8TTF1HEL1TUM34E are listed on our Part Details page. You can also find images and similar parts to SCP8TTF1HEL1TUM34E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCP8TTF1HEL1TUM34E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCP8TTF1HEL1TUM34E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCP8TTF1HEL1TUM34E fall under?
The SCP8TTF1HEL1TUM34E is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to SCP8TTF1HEL1TUM34E when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCP8TTF1HEL1TUM34E you can contact the distributor directly for product support, shipping queries etc.
Is the SCP8TTF1HEL1TUM34E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCP8TTF1HEL1TUM34E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SCP8TTF1HEL1TUM34E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCP8TTF1HEL1TUM34E often in real-time on the comparison pages.
What if I can't find stock of SCP8TTF1HEL1TUM34E?
You can fill out our help required form which you can use to request a quote for SCP8TTF1HEL1TUM34E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.