Status: | Unknown |
---|---|
Series: | 5.4V SCM Series |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.84
|
80
in stock
|
Buy Now | |
TTI Europe
from US$3.74
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
112
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
106
in stock
|
Buy Now | |
element14
from US$4.27
|
104
in stock
|
Buy Now | |
Farnell
from US$4.22
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Richardson RFPD
from US$3.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 7.5F |
---|---|
Voltage Rating | 5.4V |
Capacitor Terminals | Radial Leaded |
Product Range | 5.4V SCM Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 18mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.16ohm |
Capacitor Case Style | Radial |
Diameter | - |
Height | 32mm |
SVHC | No SVHC (27-Jun-2018) |
7.5F 5.4V 12.5X25X32 18.0MMLS | TTI Europe |
SCM Series 5.4 v 7.5 F 25x32x12.5 mm LS=18 mm Radial SuperCapacitor | Future Electronics |
CAP, 7.5F, 5.4V, 20%, SUPER CAP, RADIAL | element14 |
Supercapacitor 7.5F 5.4V 70mohm 70uA | RS |
Double Layer Cap, 7.5F, 5.4V, Radial | Newark Electronics |
Supercapacitor, EDLC, 7.5 F, 5.4 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 7.5 F, 5.4 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMT32D755SRBB0?
Additional datasheets, footprints and schematics for SCMT32D755SRBB0 are listed on our Part Details page. You can also find images and similar parts to SCMT32D755SRBB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMT32D755SRBB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMT32D755SRBB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMT32D755SRBB0 fall under?
The SCMT32D755SRBB0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMT32D755SRBB0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMT32D755SRBB0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMT32D755SRBB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMT32D755SRBB0 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, element14 and Farnell have stock available or on a lead time for SCMT32D755SRBB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMT32D755SRBB0 often in real-time on the comparison pages.
What if I can't find stock of SCMT32D755SRBB0?
You can fill out our help required form which you can use to request a quote for SCMT32D755SRBB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.