Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Compliant |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
1,119
in stock
|
Buy Now | |
element14
from US$2.54
|
1,119
in stock
|
Buy Now | |
RS
from US$5.07
|
611
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
TTI Europe
from US$2.31
|
-
|
Buy Now | |
Richardson RFPD
from US$2.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2.5F |
---|---|
Voltage Rating | 6V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100%, -0% |
Lead Spacing | 15.5mm |
ESR | 0.18ohm |
RoHS Compliant | Yes |
Double Layer Cap, 2.5F, 6V, Radial | Newark Electronics |
Supercapacitors 6V 2.5F 10X22mm Radial | RS |
SCM Series 6 V 2.5 F ╪10 x 22 mm +100%/-0% Radial Double Layer Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 2.5 F, 6 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
2.5F 6.0V 10.0X20X22 15.5MMLS | TTI Europe |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 2.5 F, 6 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMS22H255PRBB0?
Additional datasheets, footprints and schematics for SCMS22H255PRBB0 are listed on our Part Details page. You can also find images and similar parts to SCMS22H255PRBB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMS22H255PRBB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMS22H255PRBB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMS22H255PRBB0 fall under?
The SCMS22H255PRBB0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMS22H255PRBB0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMS22H255PRBB0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMS22H255PRBB0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SCMS22H255PRBB0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SCMS22H255PRBB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMS22H255PRBB0 often in real-time on the comparison pages.
What if I can't find stock of SCMS22H255PRBB0?
You can fill out our help required form which you can use to request a quote for SCMS22H255PRBB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.