Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.17
|
35
in stock
|
Buy Now | |
Richardson RFPD
from US$2.14
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
200
in stock
|
Buy Now | |
element14
from US$2.24
|
35
in stock
|
Buy Now | |
Farnell
from US$2.26
|
35
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
TTI Europe
from US$2.03
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1.5F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100%, -0% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 65°C |
RoHS Compliant | Yes |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
SCM Series 1.5 F 5.5 V 200 mOhm Series Connected Super Capacitor Module | Future Electronics |
Supercapacitor, 1.5F, 5.5V, Radial | Newark Electronics |
Supercapacitor, EDLC, 1.5 F, 5.5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
1.5F 5.5V 8.0X16X22 11.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a SCMR22F155PRBA0?
Additional datasheets, footprints and schematics for SCMR22F155PRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMR22F155PRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR22F155PRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR22F155PRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR22F155PRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR22F155PRBA0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SCMR22F155PRBA0 have stock available?
Authorised distributors including Richardson RFPD, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCMR22F155PRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR22F155PRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMR22F155PRBA0?
You can fill out our help required form which you can use to request a quote for SCMR22F155PRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.