Status: | Unknown |
---|---|
Series: | SCM Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
640
in stock
|
Buy Now | |
element14
from US$1.99
|
2,123
in stock
|
Buy Now | |
Farnell
from US$1.96
|
2,123
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
1,154
in stock
|
Buy Now | |
Richardson RFPD
from US$1.82
|
961
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
749
in stock
|
Buy Now | |
TTI Europe
from US$1.81
|
600
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,800
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5V |
Capacitor Terminals | Radial Leaded |
Product Range | SCM Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 11.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.15ohm |
Capacitor Case Style | Can |
Diameter | - |
Height | 18mm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1F, 5V, 20%, SUPER CAP, RADIAL | element14 |
Super Capacitor, 1F, 5V, Radial | Newark Electronics |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
SCM Series 5 V 1 F ╪8 x 18 mm +100%/-0% Radial Double Layer Super Capacitor | Future Electronics |
Supercapacitor 1F 5.0V 200mohm 6uA | RS |
1.0F 5.0V 8.0X16X18 11.5MMLS | TTI Europe |
Supercapacitor, EDLC, 1 F, 5 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Supercapacitor, EDLC, 1 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SCMR18C105PRBA0?
Additional datasheets, footprints and schematics for SCMR18C105PRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMR18C105PRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMR18C105PRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMR18C105PRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMR18C105PRBA0 fall under?
The SCMR18C105PRBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMR18C105PRBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMR18C105PRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMR18C105PRBA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCMR18C105PRBA0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Richardson RFPD and Future Electronics have stock available or on a lead time for SCMR18C105PRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMR18C105PRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMR18C105PRBA0?
You can fill out our help required form which you can use to request a quote for SCMR18C105PRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.