Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
2,256
in stock
|
Buy Now | |
element14
from US$1.91
|
2,256
in stock
|
Buy Now | |
Richardson RFPD
from US$1.69
|
1,500
in stock
|
Buy Now | |
RS
from US$2.59
|
1,413
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
273
in stock
|
Buy Now | |
Avnet Asia
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitors 5V 0.47F 6.3X14mm Radial | RS |
0.47F 5.0V 6.3X13.6X14 9.0MMLS | TTI Europe |
Supercapacitor, 0.47F, 5V, Radial | Newark Electronics |
Supercapacitor, EDLC, 0.47 F, 5 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet Asia |
SCM Series 5 V 0.47 F 13.6x14x6.3mm LS=9mm +100/-0% Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 0.47 F, 5 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCMQ14C474PRBA0?
Additional datasheets, footprints and schematics for SCMQ14C474PRBA0 are listed on our Part Details page. You can also find images and similar parts to SCMQ14C474PRBA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCMQ14C474PRBA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCMQ14C474PRBA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCMQ14C474PRBA0 fall under?
The SCMQ14C474PRBA0 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCMQ14C474PRBA0 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCMQ14C474PRBA0 you can contact the distributor directly for product support, shipping queries etc.
Is the SCMQ14C474PRBA0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SCMQ14C474PRBA0 have stock available?
Authorised distributors including element14, Farnell, Richardson RFPD, RS and TTI Europe have stock available or on a lead time for SCMQ14C474PRBA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCMQ14C474PRBA0 often in real-time on the comparison pages.
What if I can't find stock of SCMQ14C474PRBA0?
You can fill out our help required form which you can use to request a quote for SCMQ14C474PRBA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.