Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.85
|
1,942
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.85
|
583
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
552
in stock
|
Buy Now | |
Rapid Electronics
from US$3.87
|
466
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
16
in stock
|
Buy Now | |
element14
from US$3.33
|
-
|
Buy Now | |
TTI Europe
from US$2.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 2.5 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 3.94ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.023" |
I.D. Recovered Max - Metric | 0.6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | UL |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 3.2mm |
Cable Diameter Min | 0.6mm |
Colour | Black |
Fully Shrunk Diameter | 0.6mm |
I.D. Max Recovered | 0.6mm |
I.D. Supplied | 3.2mm |
Internal Diameter | 3.2mm |
Length Imperial | 3.94ft |
Material | Semi-Rigid High Flame Retarded Polyolefin |
Operating Temperature Max | 110°C |
Operating Temperature Min | -55°C |
Reel Length (Imperial) | 3ft |
Reel Length (Metric) | 1.2m |
Shrink Temperature | 125°C |
Shrink Type | Heat |
Standard | MIL-DTL-23053/4 |
Unshrunk Diameter | 3.2mm |
NB25822001 M23053/4/101-0 SCL-1/8-0-STK | Heilind Electronics |
Heat Shrink Tubing, 3.2Mm, Black, 4Ft | Newark Electronics |
Heat Shrink Tubing and Sleeves SCL-1/8-0-STK | Rapid Electronics |
SCL-1/8-0-STK | TTI Europe |
Where can I find additional details, specifications and documents for a SCL-1/8-0-STK?
Additional datasheets, footprints and schematics for SCL-1/8-0-STK are listed on our Part Details page. You can also find images and similar parts to SCL-1/8-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCL-1/8-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCL-1/8-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCL-1/8-0-STK fall under?
The SCL-1/8-0-STK is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SCL-1/8-0-STK when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCL-1/8-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the SCL-1/8-0-STK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCL-1/8-0-STK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for SCL-1/8-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCL-1/8-0-STK often in real-time on the comparison pages.
What if I can't find stock of SCL-1/8-0-STK?
You can fill out our help required form which you can use to request a quote for SCL-1/8-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.