Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 23mA |
Sound Level SPL | 90dBA |
Resonant Frequency | 2.9kHz |
Current Rating | 23mA |
RoHS Compliant | Yes |
Buzzers, Hazardous Location, 80-90 dB, Continuous, 6-28 VDC, 2.9 kHZ, SC Series | Mallory Sonalert SCH628NR | RS Americas |
Location Alarm, 2900 Hz, 90Dba, 6-28Vdc | Newark Electronics |
Piezo Buzzers & Audio Indicators CONSTANT, 6-28VDC LOUD, CLASS I DIV II | Sager |
Where can I find additional details, specifications and documents for a SCH628NR?
Additional datasheets, footprints and schematics for SCH628NR are listed on our Part Details page. You can also find images and similar parts to SCH628NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCH628NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCH628NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCH628NR fall under?
The SCH628NR is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SCH628NR when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCH628NR you can contact the distributor directly for product support, shipping queries etc.
Is the SCH628NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCH628NR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SCH628NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCH628NR often in real-time on the comparison pages.
What if I can't find stock of SCH628NR?
You can fill out our help required form which you can use to request a quote for SCH628NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.