SCFRX902AA Switches, Relays & Solenoids by TE Connectivity

TIME DELAY RELAY DPDT 120S 120VAC

Status: Unknown
Series: SCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$407.38

Distributor Stock
Logo for Farnell
Farnell
from US$980.21
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$629.92
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$917.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$407.38
-
Buy Now
Logo for element14
element14
from US$865.98
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 28VDC
Time Min 0.1s
Time Max 120s
Product Range SCF Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 120VAC

Alternative Descriptions

Relay, Time Delay, Multi-Range, 120VAC, 125VDC, DPDT, Socket, SCF Series | TE Connectivity SCFRX902AA | RS Americas
Time Delay Relay, Dpdt, 120S, 120Vac | Newark Electronics
SCF Series Programmable Time Delay Relay Plug-In Type Multiple Mode Operation DPDT 10 A 120 VAC/125 VDC | Avnet America
TIME DELAY RELAY, DPDT, 120S, 120VAC | element14
TYCO AGASTAT PLUG-IN TIMER, MU | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCFRX902AA?

Additional datasheets, footprints and schematics for SCFRX902AA are listed on our Part Details page. You can also find images and similar parts to SCFRX902AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCFRX902AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCFRX902AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCFRX902AA fall under?

The SCFRX902AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SCFRX902AA when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCFRX902AA you can contact the distributor directly for product support, shipping queries etc.

Is the SCFRX902AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCFRX902AA have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SCFRX902AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCFRX902AA often in real-time on the comparison pages.

What if I can't find stock of SCFRX902AA?

You can fill out our help required form which you can use to request a quote for SCFRX902AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay