Status: | Unknown |
---|---|
Series: | SCF Series |
RoHS: | Unknown |
Inductance | 7mH |
---|---|
Rated Current | 15A |
Product Range | SCF Series |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 7Mh, 15A, Rad Lead | Newark Electronics |
AC Line Filter, CMC 7mH 15A 0.01? TH | KEMET SCF27-15-700 | RS Americas |
COMMON MODE CHOKE, 7MH, 15A, RAD LEAD | element14 |
COMMON MODE CHOKE, 7MH, 15A | Farnell |
Where can I find additional details, specifications and documents for a SCF27-15-700?
Additional datasheets, footprints and schematics for SCF27-15-700 are listed on our Part Details page. You can also find images and similar parts to SCF27-15-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF27-15-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF27-15-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF27-15-700 fall under?
The SCF27-15-700 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCF27-15-700 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF27-15-700 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF27-15-700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF27-15-700 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SCF27-15-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF27-15-700 often in real-time on the comparison pages.
What if I can't find stock of SCF27-15-700?
You can fill out our help required form which you can use to request a quote for SCF27-15-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.