Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transducer Function | Alarm |
---|---|
Tones | Medium Pulse |
Supply Voltage Min | 48V |
Supply Voltage Max | 120V |
Operating Current Max | 40mA |
Sound Level SPL | 105dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Where can I find additional details, specifications and documents for a SCE120XA3MP1B?
Additional datasheets, footprints and schematics for SCE120XA3MP1B are listed on our Part Details page. You can also find images and similar parts to SCE120XA3MP1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCE120XA3MP1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCE120XA3MP1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCE120XA3MP1B fall under?
The SCE120XA3MP1B is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SCE120XA3MP1B when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCE120XA3MP1B you can contact the distributor directly for product support, shipping queries etc.
Is the SCE120XA3MP1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCE120XA3MP1B have stock available?
There is no stock from authorised distributors for SCE120XA3MP1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCE120XA3MP1B often in real-time on the comparison pages.
What if I can't find stock of SCE120XA3MP1B?
You can fill out our help required form which you can use to request a quote for SCE120XA3MP1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.