Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$96.76
|
560
in stock
|
Buy Now |
Particle Count Max | 40000ppm |
---|---|
Accuracy % | 3% |
Sampling Method | - |
Product Range | - |
CO2 and RH/T sensor module SCD30 | RS |
Where can I find additional details, specifications and documents for a SCD30 CO2 SENSOR MODULE?
Additional datasheets, footprints and schematics for SCD30 CO2 SENSOR MODULE are listed on our Part Details page. You can also find images and similar parts to SCD30 CO2 SENSOR MODULE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCD30 CO2 SENSOR MODULE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCD30 CO2 SENSOR MODULE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCD30 CO2 SENSOR MODULE fall under?
The SCD30 CO2 SENSOR MODULE is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SCD30 CO2 SENSOR MODULE when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCD30 CO2 SENSOR MODULE you can contact the distributor directly for product support, shipping queries etc.
Is the SCD30 CO2 SENSOR MODULE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCD30 CO2 SENSOR MODULE have stock available?
Authorised distributors including RS have stock available or on a lead time for SCD30 CO2 SENSOR MODULE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCD30 CO2 SENSOR MODULE often in real-time on the comparison pages.
What if I can't find stock of SCD30 CO2 SENSOR MODULE?
You can fill out our help required form which you can use to request a quote for SCD30 CO2 SENSOR MODULE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.