SCD30 Sensirion Parts by Sensirion

GAS SENSOR CO2 0.075A/5.5V 40000PPM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Farnell Farnell
824 units
Buy Now
Logo for element14 element14
767 units
Buy Now
Logo for Newark Electronics Newark Electronics
431 units
Buy Now
Logo for Rutronik Rutronik
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Gas Type Carbon Dioxide
Particle Count Max 40000ppm
Accuracy % 3%
Sampling Method -
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SCD30 Series 5.5 V 75 mA ▒3% Carbon Dioxide (CO2) Sensor Module | Future Electronics
GAS SENSOR, CO2, 0.075A/5.5V, 40000PPM | Farnell
Gas Sensor, Co2, 0.075A/5.5V, 40000Ppm | Newark Electronics
CO2 and RH/T sensor module | Rutronik
SCD30 CO2 sensor mod ule | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCD30?

Additional datasheets, footprints and schematics for SCD30 are listed on our Part Details page. You can also find images and similar parts to SCD30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCD30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCD30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCD30 fall under?

The SCD30 is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SCD30 when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCD30 you can contact the distributor directly for product support, shipping queries etc.

Is the SCD30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCD30 have stock available?

Authorised distributors including Future Electronics, Farnell, element14, Newark Electronics and Rutronik have stock available or on a lead time for SCD30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCD30 often in real-time on the comparison pages.

What if I can't find stock of SCD30?

You can fill out our help required form which you can use to request a quote for SCD30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay