Status: | Unknown |
---|---|
Series: | SCC LE Series |
RoHS: | Unknown |
Prices starting from US$16.30
Capacitance | 600F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Weldable Pin |
Product Range | SCC LE Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 0.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.0018ohm |
Capacitor Case Style | Can |
Diameter | 35mm |
Height | 85mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 600F, 2.7V, Super Cap, Can | Newark Electronics |
Supercapacitor, EDLC, 600 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a SCCY85B607SLBLE?
Additional datasheets, footprints and schematics for SCCY85B607SLBLE are listed on our Part Details page. You can also find images and similar parts to SCCY85B607SLBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCY85B607SLBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY85B607SLBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCY85B607SLBLE fall under?
The SCCY85B607SLBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCY85B607SLBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY85B607SLBLE you can contact the distributor directly for product support, shipping queries etc.
Is the SCCY85B607SLBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCY85B607SLBLE have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for SCCY85B607SLBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCY85B607SLBLE often in real-time on the comparison pages.
What if I can't find stock of SCCY85B607SLBLE?
You can fill out our help required form which you can use to request a quote for SCCY85B607SLBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.