Status: | Unknown |
---|---|
Series: | SCC LE Series |
RoHS: | Unknown |
Prices starting from US$15.90
Capacitance | 500F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Weldable Pin |
Product Range | SCC LE Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 0.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.0016ohm |
Capacitor Case Style | Can |
Diameter | 35mm |
Height | 83mm |
SVHC | No SVHC (27-Jun-2018) |
Cap, 500F, 2.7V, Super Cap, Can | Newark Electronics |
SCC LE Series 2.7 V 500 F -10/+30 % 35 x 83 mm Weldable Pin Lead Supercapacitor | Future Electronics |
500F 2.7V 35X83 | TTI Europe |
CAP, 500F, 2.7V, SUPER CAP, CAN | Farnell |
Supercapacitor, EDLC, 500 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCY83B507SLBLE?
Additional datasheets, footprints and schematics for SCCY83B507SLBLE are listed on our Part Details page. You can also find images and similar parts to SCCY83B507SLBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCY83B507SLBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCY83B507SLBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCY83B507SLBLE fall under?
The SCCY83B507SLBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCY83B507SLBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCY83B507SLBLE you can contact the distributor directly for product support, shipping queries etc.
Is the SCCY83B507SLBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCY83B507SLBLE have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for SCCY83B507SLBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCY83B507SLBLE often in real-time on the comparison pages.
What if I can't find stock of SCCY83B507SLBLE?
You can fill out our help required form which you can use to request a quote for SCCY83B507SLBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.