Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
Richardson RFPD
from US$3.01
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.14
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
-
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$4.26
|
-
|
Buy Now | |
element14
from US$3.28
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Farnell
from US$3.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 50F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +30% -10% |
Lead Spacing | 8mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.018ohm |
Capacitor Case Style | Can |
Diameter | 18mm |
Height | 40mm |
SVHC | No SVHC (27-Jun-2018) |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor 50F 2.7V 18mohm 75uA | RS |
Double-Layer Capacitor, 50F, 2.7V, Rad | Newark Electronics |
SCC Series 50 F 2.7 V 18 mOhm Double Layer Cylindrical SuperCapacitor | Future Electronics |
Supercapacitor, EDLC, 50 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
CAP, 50F, 2.7V, 20%, SUPER CAP, RADIAL | element14 |
50F 2.7V 18X40 8MMLS | TTI Europe |
Supercapacitor, EDLC, 50 F, 2.7 V, -10%, +30%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCV40B506SRB?
Additional datasheets, footprints and schematics for SCCV40B506SRB are listed on our Part Details page. You can also find images and similar parts to SCCV40B506SRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCV40B506SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCV40B506SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCV40B506SRB fall under?
The SCCV40B506SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCV40B506SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCV40B506SRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCV40B506SRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCV40B506SRB have stock available?
Authorised distributors including Richardson RFPD, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SCCV40B506SRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCV40B506SRB often in real-time on the comparison pages.
What if I can't find stock of SCCV40B506SRB?
You can fill out our help required form which you can use to request a quote for SCCV40B506SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.