SCCS30E106SRB Capacitors by KYOCERA AVX

SUPERCAPACITOR, 10F, 3V, RADIAL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.70


Distributor Starting From Stock
Logo for RS RS US$2.54
6,452
Buy Now
Logo for TTI Europe TTI Europe US$1.48
2,340
Buy Now
Logo for Newark Electronics Newark Electronics US$1.73
1,933
Buy Now
Logo for Richardson RFPD Richardson RFPD US$1.42
510
Buy Now
Logo for element14 element14 US$1.56
261
Buy Now
Logo for Chip One Stop Chip One Stop US$1.14
3
Buy Now
Logo for Rutronik Rutronik US$0.70
-
Buy Now
Logo for Future Electronics Future Electronics US$1.36
-
Buy Now
Logo for Avnet America Avnet America US$2.01
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

Supercapacitors 3V 10F 10X30mm Radial | RS
10F 3.0V 10X30 5.5MMLS | TTI Europe
Supercapacitor, 10F, 3V, Radial | Newark Electronics
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD
SCC 10F 3,0V -10+30% 10x30/5,5 | Rutronik
SCC Series 3 V 10 F 10 x 30 mm LS=5 mm +30%/-10% Radial Super Capacitor | Future Electronics
Supercapacitor, EDLC, 10 F, 3 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCS30E106SRB?

Additional datasheets, footprints and schematics for SCCS30E106SRB are listed on our Part Details page. You can also find images and similar parts to SCCS30E106SRB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCS30E106SRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS30E106SRB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCS30E106SRB fall under?

The SCCS30E106SRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCS30E106SRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS30E106SRB you can contact the distributor directly for product support, shipping queries etc.

Is the SCCS30E106SRB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SCCS30E106SRB have stock available?

Authorised distributors including RS, TTI Europe, Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for SCCS30E106SRB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCS30E106SRB often in real-time on the comparison pages.

What if I can't find stock of SCCS30E106SRB?

You can fill out our help required form which you can use to request a quote for SCCS30E106SRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay