SCCS30B106SRB. Capacitors by KYOCERA AVX

Status: Unknown
Series: SCC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.90
-
Buy Now

Specifications

Capacitance 10F
Voltage Rating 2.7V
Capacitor Terminals Radial Leaded
Product Range SCC Series
Capacitance Tolerance +30%, -10%
Lead Spacing 5.5mm
Lifetime @ Temperature 2000 hours @ 65°C
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Supercapacitor, EDLC, 10 F, 2.7 V, -10%, +30%, 1000 hours @ 65°C, Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCS30B106SRB.?

Additional datasheets, footprints and schematics for SCCS30B106SRB. are listed on our Part Details page. You can also find images and similar parts to SCCS30B106SRB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCS30B106SRB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS30B106SRB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCS30B106SRB. fall under?

The SCCS30B106SRB. is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCS30B106SRB. when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS30B106SRB. you can contact the distributor directly for product support, shipping queries etc.

Is the SCCS30B106SRB. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SCCS30B106SRB. have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for SCCS30B106SRB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCS30B106SRB. often in real-time on the comparison pages.

What if I can't find stock of SCCS30B106SRB.?

You can fill out our help required form which you can use to request a quote for SCCS30B106SRB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay