SCCS20B505PRBLE Capacitors by KYOCERA AVX

CAP 5F 2.7V SUPER CAP RADIAL

Status: Unknown
Series: SCC LE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.73
669
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.96
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5F
Voltage Rating 2.7V
Capacitor Terminals Radial Leaded
Product Range SCC LE Series
Capacitance Tolerance +100% -0%
Lead Spacing 5.5mm
Lifetime @ Temperature 1000 hours @ 60°C
Operating Temperature Min -40°C
Operating Temperature Max 65°C
ESR 0.06ohm
Capacitor Case Style Can
Diameter 10mm
Height 20mm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Super Capacitor, 5F, 2.7V, Radial | Newark Electronics
SCC LE Series 2.7 V 5 F -0/+100 % 10 x 20 mm Through Hol Radial Supercapacitor | Future Electronics
CAP, 5F, 2.7V, SUPER CAP, RADIAL | element14
Supercapacitor, EDLC, 5 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet Asia
Supercapacitor, EDLC, 5 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCCS20B505PRBLE?

Additional datasheets, footprints and schematics for SCCS20B505PRBLE are listed on our Part Details page. You can also find images and similar parts to SCCS20B505PRBLE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCCS20B505PRBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS20B505PRBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCCS20B505PRBLE fall under?

The SCCS20B505PRBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SCCS20B505PRBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS20B505PRBLE you can contact the distributor directly for product support, shipping queries etc.

Is the SCCS20B505PRBLE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCCS20B505PRBLE have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for SCCS20B505PRBLE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCCS20B505PRBLE often in real-time on the comparison pages.

What if I can't find stock of SCCS20B505PRBLE?

You can fill out our help required form which you can use to request a quote for SCCS20B505PRBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay