Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
285
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
848
in stock
|
Buy Now | |
element14
from US$0.94
|
23
in stock
|
Buy Now | |
Farnell
from US$0.92
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
5
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Richardson RFPD
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 5F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 5.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.07ohm |
Capacitor Case Style | Can |
Diameter | 10mm |
Height | 20mm |
SVHC | No SVHC (27-Jun-2018) |
5.0F 2.7V 10X20 5.5MMLS | TTI Europe |
Super Capacitor, 5F, 2.7V, Radial | Newark Electronics |
Supercapacitor | Transfer Multisort Elektronik |
Supercapacitor 5F 2.7V 70mohm 15uA | RS |
CAP, 5F, 2.7V, SUPER CAP, RADIAL | element14 |
Super Capacitor | Amar Radio Corporation |
SCC Series 2.7 V 5 F 10 x 20 mm LS= 5 mm Radial Super Capacitor | Future Electronics |
Supercapacitor, EDLC, 5 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet America |
SUPERCAPACITORS/ULTRACAPACITORS | Richardson RFPD |
Supercapacitor, EDLC, 5 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCS20B505PRB?
Additional datasheets, footprints and schematics for SCCS20B505PRB are listed on our Part Details page. You can also find images and similar parts to SCCS20B505PRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCS20B505PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCS20B505PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCS20B505PRB fall under?
The SCCS20B505PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCS20B505PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCS20B505PRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCS20B505PRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCS20B505PRB have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for SCCS20B505PRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCS20B505PRB often in real-time on the comparison pages.
What if I can't find stock of SCCS20B505PRB?
You can fill out our help required form which you can use to request a quote for SCCS20B505PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.