Status: | Unknown |
---|---|
Series: | SCC LE Series |
RoHS: | Unknown |
Capacitance | 3.3F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC LE Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 3.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.055ohm |
Capacitor Case Style | Radial |
Diameter | 8mm |
Height | 20mm |
SVHC | No SVHC (27-Jun-2018) |
Supercapacitor, 3.3F, 2.7V, Radial | Newark Electronics |
CAP, 3.3F, 2.7V, SUPER CAP, RADIAL | element14 |
SCC Series 2.7 v 3.3 F 8x20mm LS=3.2mm Low ESR. Radial SuperCapacitor | Future Electronics |
3.3F 2.7V 8X20 3.5MMLS | TTI Europe |
Supercapacitor, EDLC, 3.3 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCR20B335PRBLE?
Additional datasheets, footprints and schematics for SCCR20B335PRBLE are listed on our Part Details page. You can also find images and similar parts to SCCR20B335PRBLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCR20B335PRBLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCR20B335PRBLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCR20B335PRBLE fall under?
The SCCR20B335PRBLE is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCR20B335PRBLE when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCR20B335PRBLE you can contact the distributor directly for product support, shipping queries etc.
Is the SCCR20B335PRBLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCR20B335PRBLE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SCCR20B335PRBLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCR20B335PRBLE often in real-time on the comparison pages.
What if I can't find stock of SCCR20B335PRBLE?
You can fill out our help required form which you can use to request a quote for SCCR20B335PRBLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.