Status: | Unknown |
---|---|
Series: | SCC Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
element14
from US$0.69
|
1,856
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,856
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 2.7V |
Capacitor Terminals | Radial Leaded |
Product Range | SCC Series |
Capacitance Tolerance | +100% -0% |
Lead Spacing | 3.5mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 65°C |
ESR | 0.15ohm |
Capacitor Case Style | Can |
Diameter | 8mm |
Height | 12mm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 1F, 2.7V, SUPER CAP, RADIAL | element14 |
Supercapacitor, 1F, 2.7V, Radial | Newark Electronics |
Supercapacitor 1F 2.7V 150mohm 6uA | RS |
SCC Series 2.7 V 1 F 8 x 12 mm LS=3.5 mm Radial Super Capacitor | Future Electronics |
1.0F 2.7V 10X20 5.5MMLS | TTI Europe |
Supercapacitor, EDLC, 1 F, 2.7 V, -0%, +100%, 1000 hours @ 65°C, Radial Leaded | Avnet Asia |
Supercapacitor, EDLC, 1 F, 2.7 V, -0%, +100%, 1000 hours @ 65�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SCCR12B105PRB?
Additional datasheets, footprints and schematics for SCCR12B105PRB are listed on our Part Details page. You can also find images and similar parts to SCCR12B105PRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCCR12B105PRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCCR12B105PRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCCR12B105PRB fall under?
The SCCR12B105PRB is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SCCR12B105PRB when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCCR12B105PRB you can contact the distributor directly for product support, shipping queries etc.
Is the SCCR12B105PRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCCR12B105PRB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for SCCR12B105PRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCCR12B105PRB often in real-time on the comparison pages.
What if I can't find stock of SCCR12B105PRB?
You can fill out our help required form which you can use to request a quote for SCCR12B105PRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.