Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | - |
Sensor Cord, 4P M8 Rcpt-Free End, 10M Rohs Compliant: Yes |Sensirion SCC1-ANALOG 10M | Newark Electronics |
SENSOR CORD, 4P M8 RCPT-FREE END, 10M | element14 |
Liquid Flow connection cable | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SCC1-ANALOG 10M?
Additional datasheets, footprints and schematics for SCC1-ANALOG 10M are listed on our Part Details page. You can also find images and similar parts to SCC1-ANALOG 10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCC1-ANALOG 10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCC1-ANALOG 10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCC1-ANALOG 10M fall under?
The SCC1-ANALOG 10M is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SCC1-ANALOG 10M when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCC1-ANALOG 10M you can contact the distributor directly for product support, shipping queries etc.
Is the SCC1-ANALOG 10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCC1-ANALOG 10M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Symmetry Electronics have stock available or on a lead time for SCC1-ANALOG 10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCC1-ANALOG 10M often in real-time on the comparison pages.
What if I can't find stock of SCC1-ANALOG 10M?
You can fill out our help required form which you can use to request a quote for SCC1-ANALOG 10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.