Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | SC Candelabra Bayonet Base Lamps |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
Lamp Base Type | BA15s |
Power Rating | 75W |
Shell Material | Steel |
Lamp Holder, Candelabra Bayonet, Bayonet Base Lamps | Newark Electronics |
Where can I find additional details, specifications and documents for a SCB-30?
Additional datasheets, footprints and schematics for SCB-30 are listed on our Part Details page. You can also find images and similar parts to SCB-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCB-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCB-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCB-30 fall under?
The SCB-30 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to SCB-30 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCB-30 you can contact the distributor directly for product support, shipping queries etc.
Is the SCB-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCB-30 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SCB-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCB-30 often in real-time on the comparison pages.
What if I can't find stock of SCB-30?
You can fill out our help required form which you can use to request a quote for SCB-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.