IC Interface Type | - |
---|---|
Interface Applications | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 112 |
Brief Features | 8 Address Inputs Support up to 249 Unique Slot Addresses Interrogation Broadcast Address |
IC Function | 7-Port Multidrop IEEE 1149.1 (JTAG) Multiplexer |
IC Package Type | TQFP |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 24mA |
Output Voltage Max | 2.4V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
7-port multidrop IEEE 1149.1 (JTAG) multiplexer | Texas Instruments |
Ic, Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a SCANSTA112VS/NOPB?
Additional datasheets, footprints and schematics for SCANSTA112VS/NOPB are listed on our Part Details page. You can also find images and similar parts to SCANSTA112VS/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCANSTA112VS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCANSTA112VS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCANSTA112VS/NOPB fall under?
The SCANSTA112VS/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SCANSTA112VS/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCANSTA112VS/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SCANSTA112VS/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCANSTA112VS/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCANSTA112VS/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCANSTA112VS/NOPB often in real-time on the comparison pages.
What if I can't find stock of SCANSTA112VS/NOPB?
You can fill out our help required form which you can use to request a quote for SCANSTA112VS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.