Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.01
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 12V |
Supply Voltage Max | 48V |
Operating Current Max | 25mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2kHz |
Product Range | - |
Buzzer, Continuous, Loud, 12-48VDC, 7-25mA, 85-95dBA at 2ft, Panel Mout, Black | Mallory Sonalert SC648NDR | RS Americas |
Transducer, Piezo, 1.9Khz, 90Dba, 48Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 1.9KHZ, 90DBA, 48VDC | element14 |
SC648 Series 12-48 VDC 2 kHz â–’400 Hz Frequency 7-25 mA Speaker | Future Electronics |
Piezo Buzzers & Audio Indicators CONSTANT, 10-48VDC 2900HZ, LOUD | Sager |
Where can I find additional details, specifications and documents for a SC648NDR?
Additional datasheets, footprints and schematics for SC648NDR are listed on our Part Details page. You can also find images and similar parts to SC648NDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC648NDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC648NDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC648NDR fall under?
The SC648NDR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC648NDR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC648NDR you can contact the distributor directly for product support, shipping queries etc.
Is the SC648NDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC648NDR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SC648NDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC648NDR often in real-time on the comparison pages.
What if I can't find stock of SC648NDR?
You can fill out our help required form which you can use to request a quote for SC648NDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.