SC648ANR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 95DBA 48V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.42


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$34.42
-
Buy Now
Logo for RS Americas RS Americas US$63.66
-
Buy Now
Logo for element14 element14 US$36.99
-
Buy Now
Logo for Sager Sager US$55.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 10V
Supply Voltage Max 48V
Operating Current Max 26mA
Sound Level SPL 95dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 2.9Khz, 95Dba, 48V | Newark Electronics
Panel mount alarm, loud, cont. tone 10-48VAC/DC | Mallory Sonalert SC648ANR | RS Americas
Piezo Buzzers & Audio Indicators CONSTANT, 10-48VAC XLOUD, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC648ANR?

Additional datasheets, footprints and schematics for SC648ANR are listed on our Part Details page. You can also find images and similar parts to SC648ANR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC648ANR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC648ANR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC648ANR fall under?

The SC648ANR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC648ANR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC648ANR you can contact the distributor directly for product support, shipping queries etc.

Is the SC648ANR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC648ANR have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SC648ANR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC648ANR often in real-time on the comparison pages.

What if I can't find stock of SC648ANR?

You can fill out our help required form which you can use to request a quote for SC648ANR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay