Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 10V |
Supply Voltage Max | 48V |
Operating Current Max | 26mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Transducer, Piezo, 2.9Khz, 95Dba, 48V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 48V | element14 |
ALARM, CONTINUOUS TONE, 10-48 VAC/DC, 80-95 DB, 2.9 KHZ, PANEL MOUNT | Mallory Sonalert SC648AN | RS Americas |
Piezo Buzzers & Audio Indicators LOUD CONT 10-48V | Sager |
Where can I find additional details, specifications and documents for a SC648AN?
Additional datasheets, footprints and schematics for SC648AN are listed on our Part Details page. You can also find images and similar parts to SC648AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC648AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC648AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC648AN fall under?
The SC648AN is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC648AN when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC648AN you can contact the distributor directly for product support, shipping queries etc.
Is the SC648AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC648AN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SC648AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC648AN often in real-time on the comparison pages.
What if I can't find stock of SC648AN?
You can fill out our help required form which you can use to request a quote for SC648AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.