SC648AJR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 80DBA 48V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$36.73


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$36.73
-
Buy Now
Logo for RS Americas RS Americas US$68.97
-
Buy Now
Logo for element14 element14 US$37.64
-
Buy Now
Logo for Sager Sager US$59.14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Slow Pulse
Supply Voltage Min 10V
Supply Voltage Max 48V
Operating Current Max 20mA
Sound Level SPL 80dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 2.9Khz, 80Dba, 48V | Newark Electronics
Buzzers, Slow Pulse 10-48 VAC/DC, 68-80 dBA, 2.9 KHz, Panel Mount, SC Series | Mallory Sonalert SC648AJR | RS Americas
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 48V | element14
Piezo Buzzers & Audio Indicators SLOW PULSE, 10-48V 2900HZ, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC648AJR?

Additional datasheets, footprints and schematics for SC648AJR are listed on our Part Details page. You can also find images and similar parts to SC648AJR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC648AJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC648AJR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC648AJR fall under?

The SC648AJR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC648AJR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC648AJR you can contact the distributor directly for product support, shipping queries etc.

Is the SC648AJR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC648AJR have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SC648AJR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC648AJR often in real-time on the comparison pages.

What if I can't find stock of SC648AJR?

You can fill out our help required form which you can use to request a quote for SC648AJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay