SC648 Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 80DBA 48VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$17.88


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$17.88
28
Buy Now
Logo for element14 element14 US$18.03
28
Buy Now
Logo for RS Americas RS Americas US$31.17
1
Buy Now
Logo for Future Electronics Future Electronics US$29.65
-
Buy Now
Logo for Sager Sager US$20.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 10V
Supply Voltage Max 48V
Operating Current Max 18mA
Sound Level SPL 80dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 48VDC | Farnell
Transducer, Piezo, 2.9Khz, 80Dba, 48Vdc | Newark Electronics
BUZZER PIEZO 42.9MM PANEL MOUNT | Mallory Sonalert SC648 | RS Americas
SC Series 92 dB 48 V 2900 Hz Panel Mount Buzzer | Future Electronics
Piezo Buzzers & Audio Indicators MED CONT 10-48V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC648?

Additional datasheets, footprints and schematics for SC648 are listed on our Part Details page. You can also find images and similar parts to SC648 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC648 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC648 fall under?

The SC648 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC648 when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC648 you can contact the distributor directly for product support, shipping queries etc.

Is the SC648 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC648 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Future Electronics have stock available or on a lead time for SC648.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC648 often in real-time on the comparison pages.

What if I can't find stock of SC648?

You can fill out our help required form which you can use to request a quote for SC648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay