Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.14
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$21.83
|
28
in stock
|
Buy Now | |
element14
from US$21.97
|
28
in stock
|
Buy Now | |
RS Americas
from US$25.25
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$37.73
|
8
in stock
|
Buy Now | |
Future Electronics
from US$36.20
|
-
|
Buy Now | |
Sager
from US$25.44
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 4.5kHz |
Product Range | - |
Transducer, Piezo, 4.5Khz, 80Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 28VDC | element14 |
ALARM, CONTINUOUS TONE, 6-28 VDC, 68-80 DB, 4.5 KHZ, PANEL MOUNT | Mallory Sonalert SC628H | RS Americas |
Sonalert Series SPL 6-28 Vdc 4500 Hz Panel Buzzer | Future Electronics |
Piezo Buzzers & Audio Indicators SONALERT 6-28V | Sager |
Where can I find additional details, specifications and documents for a SC628H?
Additional datasheets, footprints and schematics for SC628H are listed on our Part Details page. You can also find images and similar parts to SC628H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628H fall under?
The SC628H is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628H when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628H you can contact the distributor directly for product support, shipping queries etc.
Is the SC628H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Electro Enterprises have stock available or on a lead time for SC628H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628H often in real-time on the comparison pages.
What if I can't find stock of SC628H?
You can fill out our help required form which you can use to request a quote for SC628H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.