SC628DJR Sensors & Transducers by Mallory

TRANSDUCER PIEZO 1.9KHZ 75DBA 28VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$43.24


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$43.24
251
Buy Now
Logo for element14 element14 US$44.05
251
Buy Now
Logo for RS Americas RS Americas US$49.19
6
Buy Now
Logo for Sager Sager US$45.47
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Slow Pulse
Supply Voltage Min 6V
Supply Voltage Max 28V
Operating Current Max 23mA
Sound Level SPL 75dBA
Resonant Frequency 1.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 1.9Khz, 75Dba, 28Vdc | Newark Electronics
TRANSDUCER, PIEZO, 1.9KHZ, 75DBA, 28VDC | element14
Alarm | RS Americas
Piezo Buzzers & Audio Indicators SLOW PULSE, 6-28VDC 1900HZ, CUL APPRVD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC628DJR?

Additional datasheets, footprints and schematics for SC628DJR are listed on our Part Details page. You can also find images and similar parts to SC628DJR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC628DJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628DJR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC628DJR fall under?

The SC628DJR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC628DJR when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC628DJR you can contact the distributor directly for product support, shipping queries etc.

Is the SC628DJR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC628DJR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for SC628DJR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC628DJR often in real-time on the comparison pages.

What if I can't find stock of SC628DJR?

You can fill out our help required form which you can use to request a quote for SC628DJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay