SC628CPN Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 86DBA 28VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$66.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$66.38
-
Buy Now
Logo for element14 element14 US$66.14
-
Buy Now
Logo for Sager Sager US$67.56
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Chime
Supply Voltage Min 6V
Supply Voltage Max 28V
Operating Current Max 16mA
Sound Level SPL 86dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc | Newark Electronics
TRANSDUCER, PIEZO, 28V, 16MA | element14
Piezo Buzzers & Audio Indicators CHIME, 6-28VDC 2900HZ, CUL APPRVD | Sager
TRANSDUCER, PIEZO, 2.9KHZ, 86DBA, 28VDC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC628CPN?

Additional datasheets, footprints and schematics for SC628CPN are listed on our Part Details page. You can also find images and similar parts to SC628CPN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC628CPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628CPN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC628CPN fall under?

The SC628CPN is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to SC628CPN when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC628CPN you can contact the distributor directly for product support, shipping queries etc.

Is the SC628CPN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SC628CPN have stock available?

Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SC628CPN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC628CPN often in real-time on the comparison pages.

What if I can't find stock of SC628CPN?

You can fill out our help required form which you can use to request a quote for SC628CPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay