Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Alarm | RS Americas |
Transducer, Piezo, 2.9Khz, 80Dba, 28V | Newark Electronics |
82K6500 | element14 |
Piezo Buzzers & Audio Indicators FAST PULSE, 6-28VAC MED, CUL APPRVD | Sager |
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 28V | Farnell |
Where can I find additional details, specifications and documents for a SC628APR?
Additional datasheets, footprints and schematics for SC628APR are listed on our Part Details page. You can also find images and similar parts to SC628APR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628APR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628APR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628APR fall under?
The SC628APR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628APR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628APR you can contact the distributor directly for product support, shipping queries etc.
Is the SC628APR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628APR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for SC628APR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628APR often in real-time on the comparison pages.
What if I can't find stock of SC628APR?
You can fill out our help required form which you can use to request a quote for SC628APR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.