Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$68.50
|
6
in stock
|
Buy Now | |
Sager
from US$31.80
|
380
in stock
|
Buy Now | |
RS Americas
from US$51.52
|
165
in stock
|
Buy Now | |
Carlton-Bates
from US$42.74
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$64.64
|
6
in stock
|
Buy Now | |
element14
from US$60.35
|
6
in stock
|
Buy Now | |
Future Electronics
from US$63.24
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 30mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Piezo Buzzers & Audio Indicators FAST PULSE, 6-28VAC XLOUD, CUL APPRVD | Sager |
Alarm | RS Americas |
Single Tone Signal 2900 Hz Fast Pulse | Carlton-Bates |
Transducer, Piezo, 2.9Khz, 95Dba, 28V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 28V | element14 |
Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a SC628ANPR?
Additional datasheets, footprints and schematics for SC628ANPR are listed on our Part Details page. You can also find images and similar parts to SC628ANPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628ANPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628ANPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628ANPR fall under?
The SC628ANPR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628ANPR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628ANPR you can contact the distributor directly for product support, shipping queries etc.
Is the SC628ANPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628ANPR have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for SC628ANPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628ANPR often in real-time on the comparison pages.
What if I can't find stock of SC628ANPR?
You can fill out our help required form which you can use to request a quote for SC628ANPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.